Status: | Active |
---|---|
Series: | MAX9064 |
RoHS: | Unknown |
Tiny 1mm x 1mm x 0.6mm 4-Bump UCSP |
Footprint = Two 0402 Resistors |
Also Available in a 5-Pin SOT23 Package |
Ultra-Low Operating Current (100nA max) |
Input Voltage Range = -0.3V to +5.5V |
External REF Range = 0.9V to 5.5V (MAX9060/MAX9061) |
Internal REF Voltage = 0.2V (MAX9062/MAX9063/MAX9064) |
15µs Propagation Delay |
-40°C to +85°C Extended Temperature Range |
tPD (µs) (typ) | 15 |
---|---|
VSUPPLY (V) (min) | 1 |
VSUPPLY (V) (max) | 5.5 |
# Comparators | 1 |
Thresh. (V) | 0.2 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | SOT23/5UCSP (B)/4 |
BudgetaryPrice (See Notes) | 0.49 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Eval Kit MAX9060 - MAX9065 (Ul | Analog Devices |
Evaluation Kit, Comparator Rohs Compliant: Yes |Maxim Integrated/analog Devices MAX9064EVKIT+ | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX9064EVKIT+ ?
Additional datasheets, footprints and schematics for MAX9064EVKIT+ are listed on our Part Details page. You can also find images and similar parts to MAX9064EVKIT+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX9064EVKIT+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9064EVKIT+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9064EVKIT+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX9064EVKIT+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX9064EVKIT+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX9064EVKIT+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX9064EVKIT+ often in real-time on the comparison pages.
What if I can't find stock of MAX9064EVKIT+ ?
You can fill out our help required form which you can use to request a quote for MAX9064EVKIT+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.