Status: | Active |
---|---|
Series: | MAX77818 |
RoHS: | Unknown |
Smart Power Path, Dual Input Switching Charger Up to 13.4V Operating/16V Withstand/4A (CHGIN) Up to 6V Operating/1.26A (WCIN) Reverse Leakage Blocking Reverse Boost with up to 5.1V/1.5A (OTG) Integrated Low-Loss FETs for 3A Charging/4.5A Discharging 95.6% Peak Efficiency at 5V/4.35V Full Feature Charger with Protection Thermal Regulation and JEITA Compliance |
Up to 13.4V Operating/16V Withstand/4A (CHGIN) |
Up to 6V Operating/1.26A (WCIN) |
Reverse Leakage Blocking |
Reverse Boost with up to 5.1V/1.5A (OTG) |
Integrated Low-Loss FETs for 3A Charging/4.5A Discharging |
95.6% Peak Efficiency at 5V/4.35V |
Full Feature Charger with Protection |
Thermal Regulation and JEITA Compliance |
ModelGauge m5 Fuel Gauge Time-to-Empty and Time-to-Full Prediction Accurate Battery Capacity (SOC) and Time-to-Empty Readings Temperature, Age, and Discharge Rate Compensated No Calibration Integrated FET Current Sensing Maintains Accuracy without Empty, Full, or Idle States Low Quiescent Current (IQ) |
Time-to-Empty and Time-to-Full Prediction |
Accurate Battery Capacity (SOC) and Time-to-Empty Readings Temperature, Age, and Discharge Rate Compensated No Calibration Integrated FET Current Sensing Maintains Accuracy without Empty, Full, or Idle States |
Temperature, Age, and Discharge Rate Compensated |
No Calibration |
Integrated FET Current Sensing |
Maintains Accuracy without Empty, Full, or Idle States |
Low Quiescent Current (IQ) |
Two High Voltage Input LDOs |
I2C Serial Interface |
72-Bump, 3.867mm x 3.608mm, 0.4mm Pitch WLP |
Charging VIN (V) (max) | 14 |
---|---|
Max. ICHG (A) | 3 |
Cell Chemistry | Li-IonLi-Polymer |
# Lithium Ion Cells | 1 |
Protected VIN (V) (max) | 16 |
Charger (V) | 3.65 to 4.7 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | WLP/72 |
BudgetaryPrice (See Notes) | 2.39 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Type | Li-Ion Li-Pol |
---|---|
Input Voltage | 5V |
Battery Charge Voltage | 14V |
Charge Current Max | 3A |
Battery IC Case Style | WLP |
No. of Pins | 72Pins |
No. of Series Cells | 1 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Volt/Current Protector, Tsop-5 | Newark Electronics |
BATT CHARGER, LI-ION/POL, 3A, WLP-72 | element14 |
PMIC for Smart Phone | Analog Devices |
Where can I find additional details, specifications and documents for a MAX77818EWZ+T ?
Additional datasheets, footprints and schematics for MAX77818EWZ+T are listed on our Part Details page. You can also find images and similar parts to MAX77818EWZ+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX77818EWZ+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX77818EWZ+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX77818EWZ+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX77818EWZ+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX77818EWZ+T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for MAX77818EWZ+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX77818EWZ+T often in real-time on the comparison pages.
What if I can't find stock of MAX77818EWZ+T ?
You can fill out our help required form which you can use to request a quote for MAX77818EWZ+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.