Status: | Active |
---|---|
Series: | MAX77654EVKIT |
RoHS: | Unknown |
Easy to Use |
GUI Drives I2C Interface |
On-Board Thermistor |
GPIO LEDs |
Assembled and Fully Tested |
On-Board Electronic Loads Steady-State, Transient, and Random Modes |
Steady-State, Transient, and Random Modes |
Demonstrates End-to-End Analog Multiplexer Implementation |
On-Board ADC |
Evaluates Both Push-Button and Slide-Switch On-Key Options |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Kit Application Type | Power Management |
---|---|
Silicon Core Number | MAX77654AENV+ |
Silicon Manufacturer | Maxim Integrated Products |
Kit Contents | Eval Board MAX77654AENV+ |
RoHS Compliant | Yes |
MAX77654EVKIT# for Ultra Low P | Analog Devices |
Eval Brd, Multifunction Power Management | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX77654EVKIT# ?
Additional datasheets, footprints and schematics for MAX77654EVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX77654EVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX77654EVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX77654EVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX77654EVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX77654EVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX77654EVKIT# have stock available?
Authorised distributors including Analog Devices, Newark Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for MAX77654EVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX77654EVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX77654EVKIT# ?
You can fill out our help required form which you can use to request a quote for MAX77654EVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.