Status: | Active |
---|---|
Series: | MAX707 |
RoHS: | Unknown |
Prices starting from US$3.91
Supervisory-Function Integration Significantly Improves System Reliability While Reducing Board Space µMAX Package Guaranteed Active Low RESET Valid at VCC = 1V 200ms Reset Pulse Width Debounced TTL/CMOS-Compatible Manual-Reset Input Active-High Reset Output (MAX707/MAX708/MAX813L) Precision-Supply Voltage Monitor 4.65V (MAX705/MAX707/MAX813L) 4.40V (MAX706/MAX708) Voltage Monitor for Power-Fail or Low-Battery Warning |
µMAX Package |
Guaranteed Active Low RESET Valid at VCC = 1V 200ms Reset Pulse Width Debounced TTL/CMOS-Compatible Manual-Reset Input Active-High Reset Output (MAX707/MAX708/MAX813L) |
200ms Reset Pulse Width |
Debounced TTL/CMOS-Compatible Manual-Reset Input |
Active-High Reset Output (MAX707/MAX708/MAX813L) |
Precision-Supply Voltage Monitor 4.65V (MAX705/MAX707/MAX813L) 4.40V (MAX706/MAX708) |
4.65V (MAX705/MAX707/MAX813L) |
4.40V (MAX706/MAX708) |
Voltage Monitor for Power-Fail or Low-Battery Warning |
Reset Thresh. (V) | 3.3 to 5.5 |
---|---|
Reset Thresh. Accur. (%) (@ +25°C) | 2.5 |
Reset Out | Active HighActive LowPush-Pull |
tRESET (min) | 85ms to 300ms |
Watchdog Feature | No Watchdog |
Supervisor Features | Adjustable Reset InputManual ResetPower Fail Comparator/Low Battery Detect |
ICC (µA) (max) | 350 |
Package/Pins | CDIP/8PDIP/8SOIC (N)/8UMAX/8 |
BudgetaryPrice (See Notes) | 2.24 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 4.65V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 1V |
Supply Voltage Max | 5.5V |
Reset Type | Active-High Active-Low |
Digital IC Case | DIP |
No. of Pins | 8Pins |
Delay Time | 200ms |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 707 |
IC Temperature Range | Commercial |
Logic Function Number | 707 |
Microprocessor Support IC Type | Supervisory Circuit |
Operating Temperature Range | 0°C to +70°C |
Output Current Max | 20mA |
Supply Current | 50µA |
Supply Voltage Range | 1V to 5.5V |
Termination Type | Through Hole |
Low-Cost, µP Supervisory Circu | Analog Devices |
UP SUPERVISORY CIRCUITS, MAX707CPA+ | RS |
Mp Supervisory Circuit, 5.5V, Dip-8 | Newark Electronics |
IC, SUPERVISORY CIRCUIT, DIP8, 707 | element14 |
Processor Supervisor 4.65V 4.65V 8-Pin PDIP N | Avnet Asia |
Where can I find additional details, specifications and documents for a MAX707CPA+ ?
Additional datasheets, footprints and schematics for MAX707CPA+ are listed on our Part Details page. You can also find images and similar parts to MAX707CPA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX707CPA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX707CPA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX707CPA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX707CPA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX707CPA+ have stock available?
Authorised distributors including Analog Devices, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX707CPA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX707CPA+ often in real-time on the comparison pages.
What if I can't find stock of MAX707CPA+ ?
You can fill out our help required form which you can use to request a quote for MAX707CPA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.