ASK/OOK Modulation |
< 250µs Enable Turn-On Time |
On-Chip PLL, VCO, Mixer, IF, Baseband |
Low IF (200kHz Nominal) |
5.5mA DC Current |
1µA Standby Current |
3.3V/5V Operation |
Small 20-Pin Thin QFN Package with an Exposed Pad |
AEC-Q100 Qualified |
Band/ Freq. (MHz) | 300 to 450 |
---|---|
Modulation Mode | ASKOOK |
RX Sensitivity (dBm) | -109 |
Data Rate (kbps) (max) | 66 |
Package/Pins | TQFN/20 |
BudgetaryPrice (See Notes) | 1.01 |
Kit Application Type | RF / IF |
---|---|
Silicon Manufacturer | Maxim Integrated Products |
Silicon Core Number | MAX7036 |
Application Sub Type | ASK Receiver |
Kit Contents | Eval Board MAX7036 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Eval Board, 315Mhz Ask Receiver | Newark Electronics |
EVAL BOARD, 315MHZ ASK RECEIVER | element14 |
Where can I find additional details, specifications and documents for a MAX7036EVKIT-315+ ?
Additional datasheets, footprints and schematics for MAX7036EVKIT-315+ are listed on our Part Details page. You can also find images and similar parts to MAX7036EVKIT-315+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX7036EVKIT-315+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX7036EVKIT-315+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX7036EVKIT-315+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX7036EVKIT-315+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX7036EVKIT-315+ have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX7036EVKIT-315+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX7036EVKIT-315+ often in real-time on the comparison pages.
What if I can't find stock of MAX7036EVKIT-315+ ?
You can fill out our help required form which you can use to request a quote for MAX7036EVKIT-315+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.