Status: | Active |
---|---|
Series: | MAX691 |
RoHS: | Unknown |
Prices starting from US$6.30
Supervisory Function Integration Saves Board Space while Fully Protecting Microprocessor-Based Systems Precision Voltage Monitor 4.65V (MAX690, MAX691, MAX694, MAX695) 4.40V (MAX692, MAX693) Power OK/Reset Time Delay 50ms, 200ms, or Adjustable Watchdog Timer 100ms, 1.6s, or Adjustable Battery Backup Power Switching Voltage Monitor for Power Fail or Low Battery Warning Minimum External Component Count |
Precision Voltage Monitor 4.65V (MAX690, MAX691, MAX694, MAX695) 4.40V (MAX692, MAX693) |
4.65V (MAX690, MAX691, MAX694, MAX695) |
4.40V (MAX692, MAX693) |
Power OK/Reset Time Delay 50ms, 200ms, or Adjustable |
50ms, 200ms, or Adjustable |
Watchdog Timer 100ms, 1.6s, or Adjustable |
100ms, 1.6s, or Adjustable |
Battery Backup Power Switching |
Voltage Monitor for Power Fail or Low Battery Warning |
Minimum External Component Count |
Low Power Consumption in Battery Backup Mode Extends Battery Life 1µA Standby Current |
1µA Standby Current |
Onboard Gating of Chip Enable Signals Protects Against Erroneous Data Written to RAM During Low VCC Events |
Reset Thresh. (V) | 4.5 to 5.0 |
---|---|
Reset Out | Active HighActive LowPush-Pull |
ICC (µA) (max) | 5000 |
Oper. Temp. (°C) | -55 to +125-40 to +850 to +70 |
Package/Pins | CDIP/16PDIP/16SOIC (W)/16 |
BudgetaryPrice (See Notes) | 4.64 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 4.65V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.5V |
Reset Type | Active-High Push-Pull / Active-Low Push-Pull |
Digital IC Case | WSOIC |
No. of Pins | 16Pins |
Delay Time | 50ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Microprocessor Supervisory Cir | Analog Devices |
Microprocessor Supervisor, Wsoic-16 | Newark Electronics |
MICROPROCESSOR SUPERVISOR, WSOIC-16 | element14 |
UP SUPERVISORY CIRCUITS, MAX691EWE+ | RS |
Watchdog 4,65V -40/+85°C SOL16 | Schukat Electronic |
Where can I find additional details, specifications and documents for a MAX691EWE+ ?
Additional datasheets, footprints and schematics for MAX691EWE+ are listed on our Part Details page. You can also find images and similar parts to MAX691EWE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX691EWE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX691EWE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX691EWE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX691EWE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX691EWE+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for MAX691EWE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX691EWE+ often in real-time on the comparison pages.
What if I can't find stock of MAX691EWE+ ?
You can fill out our help required form which you can use to request a quote for MAX691EWE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.