No distributors results available
View Full Pricing & Stock ComparisonOutput Type | Adjustable |
---|---|
Input Voltage Min | 1.5V |
Input Voltage Max | 5.5V |
DC / DC Converter IC Case | SOIC |
No. of Pins | 8Pins |
Output Current | 100mA |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | -5.5V |
Adjustable Output Voltage Max | -1.5V |
Topology | Doubler Inverting |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 660 |
Device Marking | MAX660M |
Frequency | 80kHz |
IC Generic Number | 660 |
Logic Function Number | 660 |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Voltage | -11V |
Output Voltage Max | -1.5V |
Output Voltage Min | -5.5V |
Power Supply IC Type | DC / DC Converter |
Primary Input Voltage | 5V |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 1.5V |
Voltage Regulator Type | Inverting |
Where can I find additional details, specifications and documents for a MAX660M?
Additional datasheets, footprints and schematics for MAX660M are listed on our Part Details page. You can also find images and similar parts to MAX660M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX660M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX660M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX660M fall under?
The MAX660M is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to MAX660M when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX660M you can contact the distributor directly for product support, shipping queries etc.
Is the MAX660M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX660M have stock available?
There is no stock from authorised distributors for MAX660M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX660M often in real-time on the comparison pages.
What if I can't find stock of MAX660M?
You can fill out our help required form which you can use to request a quote for MAX660M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.