No. of Drivers | 4 |
---|---|
Logic Polarity | Noninverting |
Configuration | High-Side P DriveLow-Side N Drive |
Rise/ Fall Time @+25°C (ns) (typ) | 1700/2500 (1000pF) |
VSUPPLY (V) | 4.5 to 16.5 |
Oper. Temp. (°C) | -40 to +850 to +70 |
Package/Pins | SOIC (W)/18 |
BudgetaryPrice (See Notes) | 4.7 |
Driver Configuration | High Side |
---|---|
Peak Output Current | - |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 16.5V |
Driver Case Style | WSOIC |
No. of Pins | 18Pins |
Input Delay | - |
Output Delay | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Mosfet Driver, Quad, High Side, Wsoic-18 | Newark Electronics |
MOSFET DRIVER, QUAD, HIGH SIDE, WSOIC-18 | element14 |
Where can I find additional details, specifications and documents for a MAX620EWN+ ?
Additional datasheets, footprints and schematics for MAX620EWN+ are listed on our Part Details page. You can also find images and similar parts to MAX620EWN+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX620EWN+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX620EWN+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX620EWN+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX620EWN+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX620EWN+ have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX620EWN+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX620EWN+ often in real-time on the comparison pages.
What if I can't find stock of MAX620EWN+ ?
You can fill out our help required form which you can use to request a quote for MAX620EWN+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.