Status: | Active |
---|---|
Series: | MAX5923 |
RoHS: | Unknown |
Wide Operating Input Range: +16V to +60V |
0.45Ω Integrated Power Switch |
Programmable Output Current Up to 800mA |
Over/Undercurrent-Limit Detection |
Input Logic Signals Compatible with 1.8V to 5V CMOS Logic |
Separate Analog and Digital Grounds with Up to ±4V Offset |
Power-OK Status Output |
Overcurrent Protection with Status Outputs |
Built-In Thermal Shutdown |
Internal Switch Protection Circuitry |
Current-Limit Foldback with Timeout and Duty-Cycle Control |
Latch or Autorestart Fault Management |
VIN (V) (min) | 16 |
---|---|
VIN (V) (max) | 60 |
# Channels | 1 |
Circuit Breaker/ Current Limit | Current Limit |
Fault Condition Control | Programmable |
Positive/Negative Rail | Positive |
Features | Integrated MOSFETUndervoltage/Overvoltage Protection |
Package/Pins | TSSOP/20 |
BudgetaryPrice (See Notes) | 4.16 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Controller Applications | Current Limiter Industrial Equipment Network Routers/Switches Servers |
---|---|
Input Voltage | - |
Supply Voltage Min | 16V |
Supply Voltage Max | 60V |
Controller IC Case Style | TSSOP |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
+60V Simple Swapper Hot-Swap S | Analog Devices |
HOT SWAP CONTROLLER, 16V-60V, TSSOP-20 | element14 |
Where can I find additional details, specifications and documents for a MAX5923EUP+ ?
Additional datasheets, footprints and schematics for MAX5923EUP+ are listed on our Part Details page. You can also find images and similar parts to MAX5923EUP+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX5923EUP+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX5923EUP+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX5923EUP+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX5923EUP+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX5923EUP+ have stock available?
Authorised distributors including Analog Devices, element14 and Farnell have stock available or on a lead time for MAX5923EUP+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX5923EUP+ often in real-time on the comparison pages.
What if I can't find stock of MAX5923EUP+ ?
You can fill out our help required form which you can use to request a quote for MAX5923EUP+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.