Status: | Active |
---|---|
Series: | MAX5920 |
RoHS: | Unknown |
Allows Safe Board Insertion and Removal from a Live -48V Backplane |
Pin- and Function-Compatible with LT4250L (MAX5920A) |
Pin-Compatible with LT1640L (MAX5920A) |
Pin- and Function-Compatible with LT4250H (MAX5920B) |
Pin-Compatible with LT1640H (MAX5920B) |
Circuit-Breaker Immunity to Input Voltage Steps and Current Spikes |
Withstands -100V Input Transients with No External Components |
Programmable Inrush and Short-Circuit Current Limits |
Operates from -20V to -80V |
Programmable Overvoltage Protection |
Programmable Undervoltage Lockout |
Powers Up into a Shorted Load |
Power-Good Control Output |
Thermal Shutdown Protects External MOSFET |
VIN (V) (min) | -20 |
---|---|
VIN (V) (max) | -80 |
# Channels | 1 |
Circuit Breaker/ Current Limit | Current Limit |
Circuit Breaker/Current Limit Threshold (mV) | 50 |
Fault Condition Control | Latched Off |
Positive/Negative Rail | Negative |
Features | Undervoltage/Overvoltage Protection |
Package/Pins | SOIC (N)/8 |
BudgetaryPrice (See Notes) | 2.82 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Controller Applications | Telecom Line Cards Network Switches Central-Office/ Base Station Line Card Server Line Cards |
---|---|
Input Voltage | - |
Supply Voltage Min | 20V |
Supply Voltage Max | 80V |
Controller IC Case Style | NSOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Hot-Swap Controller, 80V, Nsoic-8 | Newark Electronics |
HOT-SWAP CONTROLLER, 80V, NSOIC-8 | Farnell |
Where can I find additional details, specifications and documents for a MAX5920AESA+ ?
Additional datasheets, footprints and schematics for MAX5920AESA+ are listed on our Part Details page. You can also find images and similar parts to MAX5920AESA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX5920AESA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX5920AESA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX5920AESA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX5920AESA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX5920AESA+ have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX5920AESA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX5920AESA+ often in real-time on the comparison pages.
What if I can't find stock of MAX5920AESA+ ?
You can fill out our help required form which you can use to request a quote for MAX5920AESA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.