Status: | Active |
---|---|
Series: | MAX5911 |
RoHS: | Unknown |
Provides Safe Hot Swap for -16V to -65V Power Supplies |
280mA Current Limit for MAX5911 |
415mA Current Limit for MAX5912 |
Zero-Current Load Disconnect |
Integrated Power FET |
Status Output Reports Fault Condition |
Internal Switch-Protection Circuitry |
Built-In Thermal Shutdown |
DGND Can Vary Up to ±5V with Respect to AGND |
VIN (V) (min) | -16 |
---|---|
VIN (V) (max) | -65 |
# Channels | 1 |
Circuit Breaker/ Current Limit | Current Limit |
Fault Condition Control | Latched Off |
Positive/Negative Rail | Negative |
Features | Integrated MOSFETUndervoltage/Overvoltage Protection |
Package/Pins | SOIC (N)/8 |
BudgetaryPrice (See Notes) | 2.82 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Controller Applications | Network Routers and Servers, Network Switches, Telecom Line Cards |
---|---|
Supply Voltage Min | -65V |
Supply Voltage Max | -16V |
Controller IC Case Style | NSOIC |
RoHS Compliant | Yes |
-48V, Simple Swapper Hot-Swap | Analog Devices |
Hot Swap Controller, -65V To -16V, Soic8 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX5911ESA+T ?
Additional datasheets, footprints and schematics for MAX5911ESA+T are listed on our Part Details page. You can also find images and similar parts to MAX5911ESA+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX5911ESA+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX5911ESA+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX5911ESA+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX5911ESA+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX5911ESA+T have stock available?
Authorised distributors including Analog Devices, Farnell and Newark Electronics have stock available or on a lead time for MAX5911ESA+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX5911ESA+T often in real-time on the comparison pages.
What if I can't find stock of MAX5911ESA+T ?
You can fill out our help required form which you can use to request a quote for MAX5911ESA+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.