MAX5715BOB# by Analog Devices

Breakout Board (BOB) for the MAX5715 12-Bit, 4-Channel SPI VOUT DAC

Status: Active
Series: MAX5715BOB
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Digital-to-analog converters (DACs) provide accurate output voltages for actuation and control in many electronic applications such as industrial, medical and RF systems. The MAX5715 is a highly accurate, four channel, 12-bit voltage output DAC. Development with DACs involves expertise in analog systems, power supplies, digital interfaces and firmware. Now, enter the MAX5715BOB to accelerate the development process. The MAX5715BOB (Break Out Board) provides for rapid prototyping and development with the MAX5715 (a 12-bit, 4-channel, voltage-output DAC). MAX5715BOB interfaces to any Arduinoâ„¢-compatible or mbed.orgâ„¢ compatible platform system with expansion ports configurable for SPI communication. Additionally, the MAX5715BOB works with systems that have a Pmodâ„¢ connection, a 2 x 6 rightangle header at board edge (compatible with Digilentinc. com Pmodâ„¢ interface spec) Interface type 2A (expanded SPI) on 2x6 header at board edge. MAX5715BOB also comes with schematics, design files and firmware for immediate use and forking to future projects.

Where to Buy

Prices starting from US$15.22

Distributor Stock
Logo for Farnell
Farnell
from US$15.22
No stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$16.97
40
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$19.76
-
Buy Now
Logo for element14
element14
from US$19.54
-
Buy Now

MAX5715BOB# Analog Development Kit Accessories by Analog Devices

BREAKOUT BOARD, 12-BIT, 4-CHANNEL DAC

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

RoHS Compliant YES

Alternative Descriptions

Ultra-Small, 4-Channel, 12-/10 | Analog Devices
Breakout Board, 12-Bit, 4-Channel Dac Rohs Compliant: Yes |Maxim Integrated/analog Devices MAX5715BOB# | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAX5715BOB# ?

Additional datasheets, footprints and schematics for MAX5715BOB# are listed on our Part Details page. You can also find images and similar parts to MAX5715BOB# on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAX5715BOB# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX5715BOB# price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAX5715BOB# you can contact the distributor directly for product support, shipping queries etc.

Is the MAX5715BOB# RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAX5715BOB# have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX5715BOB# .

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAX5715BOB# often in real-time on the comparison pages.

What if I can't find stock of MAX5715BOB# ?

You can fill out our help required form which you can use to request a quote for MAX5715BOB# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay