Drives External MOSFETs Reducing Power Dissipation and Board Space 2.75V to 13.2V Input ORing Voltage 1V to 13.2V Input ORing Voltage with 2.75V AuxiliaryVoltage 14-Pin TSSOP Package |
2.75V to 13.2V Input ORing Voltage |
1V to 13.2V Input ORing Voltage with 2.75V AuxiliaryVoltage |
14-Pin TSSOP Package |
Protection Features Increase System Reliability 2A MOSFET Gate Pulldown Current During Fault Condition Ultra-Fast 200ns, MOSFET Turn-Off During Fault Condition Supply Undervoltage and Bus Overvoltage Detection Power-Good (PGOOD) and Overvoltage (OVP) Outputs for Fault Detection |
2A MOSFET Gate Pulldown Current During Fault Condition |
Ultra-Fast 200ns, MOSFET Turn-Off During Fault Condition |
Supply Undervoltage and Bus Overvoltage Detection |
Power-Good (PGOOD) and Overvoltage (OVP) Outputs for Fault Detection |
Reverse Current Protect. | Yes |
---|---|
Under Voltage Protect | Yes |
Charge Pump Cap. | No |
Soft Start | Yes |
Enable | No |
Fault Indicator | Yes |
Package/Pins | TSSOP/14 |
Oper. Temp. (°C) | -40 to +85 |
BudgetaryPrice (See Notes) | 3.18 |
Controller Applications | Base Station Line Card N+1 Redundant Power Systems Networking Line Cards RAID Servers |
---|---|
Input Voltage | - |
Supply Voltage Min | 2.75V |
Supply Voltage Max | 13.2V |
Controller IC Case Style | TSSOP |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Hot-Swap Ctrl, -40 To 85Deg C | Newark Electronics |
HOT-SWAP CTRL, -40 TO 85DEG C | element14 |
IC, MOSFET CNTRL, ORING, 14TSSOP | Farnell |
Where can I find additional details, specifications and documents for a MAX5079EUD+ ?
Additional datasheets, footprints and schematics for MAX5079EUD+ are listed on our Part Details page. You can also find images and similar parts to MAX5079EUD+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX5079EUD+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX5079EUD+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX5079EUD+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX5079EUD+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX5079EUD+ have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX5079EUD+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX5079EUD+ often in real-time on the comparison pages.
What if I can't find stock of MAX5079EUD+ ?
You can fill out our help required form which you can use to request a quote for MAX5079EUD+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.