Status: | Active |
---|---|
Series: | MAX49017EVKIT |
RoHS: | Unknown |
1.7V to 5.5V Supply Voltage Range |
-0.2V to VDD + 0.2V Input Voltage Range |
Configured to Add External Hysteresis |
Dual-Channel Comparator with Built-in 1.252V Voltage Reference |
Proven PCB Layout |
Fully Assembled and Tested |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX49017ATA/VY+ |
Kit Application Type | Amplifier |
Application Sub Type | Comparator |
Kit Contents | Eval Board MAX49017ATA/VY+ |
RoHS Compliant | Yes |
Dual nanoPower Comparator with | Analog Devices |
Eval Board, Comparator | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX49017EVKIT# ?
Additional datasheets, footprints and schematics for MAX49017EVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX49017EVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX49017EVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX49017EVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX49017EVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX49017EVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX49017EVKIT# have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX49017EVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX49017EVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX49017EVKIT# ?
You can fill out our help required form which you can use to request a quote for MAX49017EVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.