Status: | Active |
---|---|
Series: | MAX4586 |
RoHS: | Unknown |
+2.7V to +5.5V Single-Supply Operation |
4-to-1 Channel Multiplexer |
65Ω (max) RON with +5V Supply |
Audio Performance -83dB Off-Isolation at 20kHz -84dB Crosstalk at 20kHz |
-83dB Off-Isolation at 20kHz |
-84dB Crosstalk at 20kHz |
Video Performance -48dB Off-Isolation at 10MHz -60dB Crosstalk at 10MHz |
-48dB Off-Isolation at 10MHz |
-60dB Crosstalk at 10MHz |
Serial Interface 2-Wire, I²C Compatible (MAX4586) 3-Wire, SPI/QSPI/MICROWIRE Compatible (MAX4587) |
2-Wire, I²C Compatible (MAX4586) |
3-Wire, SPI/QSPI/MICROWIRE Compatible (MAX4587) |
Functions | Mux |
---|---|
Configuration | 1 x 4-to-1 |
Interface | 2-WireSerial |
RON (Ω) (max) | 65 |
ILEAK(OFF) (nA) (max) | 1 |
RFLAT(ON) (Ω) (max) | 5 |
tON (ns) (max) | 400 |
Package/Pins | UMAX/10 |
BudgetaryPrice (See Notes) | 1.82 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Multiplexer Configuration | 4 |
---|---|
Bandwidth | 300MHz |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
TV / Video Case Style | µMAX |
No. of Pins | 10Pins |
Cross Talk | -60dB |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Multiplexer, 300Mhz, -60Db, Umax-10 | Newark Electronics |
MULTIPLEXER, 300MHZ, -60DB, UMAX-10 | element14 |
Serially Controlled, 4-Channel | Analog Devices |
Where can I find additional details, specifications and documents for a MAX4586EUB+ ?
Additional datasheets, footprints and schematics for MAX4586EUB+ are listed on our Part Details page. You can also find images and similar parts to MAX4586EUB+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4586EUB+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4586EUB+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4586EUB+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4586EUB+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4586EUB+ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for MAX4586EUB+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4586EUB+ often in real-time on the comparison pages.
What if I can't find stock of MAX4586EUB+ ?
You can fill out our help required form which you can use to request a quote for MAX4586EUB+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.