Status: | Active |
---|---|
Series: | MAX44284 |
RoHS: | Unknown |
Supports Use of Small Current-Sense Resistors to Improve Power-Supply Conversion Efficiency and Measurement Accuracy Input Bias Current of 80nA (max) Very Low 2µV Input Offset Voltage (MAX44284F/H) Extremely Low 50nV/°C Input Offset Tempco Coefficient -0.1V to +36V Wide Input Common-Mode Range Low 0.05% Gain Error |
Input Bias Current of 80nA (max) |
Very Low 2µV Input Offset Voltage (MAX44284F/H) |
Extremely Low 50nV/°C Input Offset Tempco Coefficient |
-0.1V to +36V Wide Input Common-Mode Range |
Low 0.05% Gain Error |
Extends Battery Life Low Supply Current of 21µA 1.7V to 5.5V Single Supply Shutdown Input (Independent of VDD) |
Low Supply Current of 21µA |
1.7V to 5.5V Single Supply |
Shutdown Input (Independent of VDD) |
Four Fixed Gain Options Simplify Design 50V/V – MAX44284F 100V/V – MAX44284H 200V/V – MAX44284W 500V/V – MAX44284E |
50V/V – MAX44284F |
100V/V – MAX44284H |
200V/V – MAX44284W |
500V/V – MAX44284E |
VSENSE_FS (mV) (recomm.) | 102550100 |
---|---|
VOS @25°C (µV) (max) | 10 |
Output Format | Voltage |
CMVR (V) (min) | -0.1 |
CMVR (V) (max) | 36 |
VCC (V) (min) | 1.7 |
VCC (V) (max) | 5.5 |
ICC (µA) (typ) | 21 |
Bi-Dir. Curr. Sense | No |
Gain | 100 V/V200 V/V50 V/V500 V/V |
Gain Accuracy @25°C (%) (max) | 0.15 |
Oper. Temp. (°C) | -40 to +125 |
Package/Pins | SOT23/6WLP/6 |
BudgetaryPrice (See Notes) | 1.14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX44284 |
Kit Application Type | Signal Conditioning |
Application Sub Type | Current Sense Amplifier |
Kit Contents | Eval Board MAX44284 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | Current Sense Amplifier Real-Time Current Monitoring 100V/V Gain Version -0.1V to 36V Input |
EVKIT FOR MAX44284, High Preci | Analog Devices |
Evaluation Board, Current Sense Amp | Newark Electronics |
EVALUATION BOARD, CURRENT SENSE AMP | element14 |
Where can I find additional details, specifications and documents for a MAX44284EVKIT# ?
Additional datasheets, footprints and schematics for MAX44284EVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX44284EVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX44284EVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX44284EVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX44284EVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX44284EVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX44284EVKIT# have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX44284EVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX44284EVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX44284EVKIT# ?
You can fill out our help required form which you can use to request a quote for MAX44284EVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.