Status: | Active |
---|---|
Series: | MAX4271 |
RoHS: | Unknown |
Provide Safe Hot Swap for +3V to +12V Power Supplies with Few External Components |
Unique Current Regulation Architecture Minimizes n-FET Linear Mode Duration |
Autoretry Feature (MAX4272/MAX4273) |
DualSpeed/BiLevel Current Limit Protects Against Current Glitches and Short Circuits |
Power-On RESET (MAX4273) |
15V Absolute Maximum Rating Protects Against Inductive Kickbacks During Board Removal |
Internal Charge Pump Generates Gate Drive for External n-MOSFET |
Status Output Pin Indicates Fault/Safe Condition |
Space-Saving 8-Pin SO, 16-Pin QSOP Packages |
VIN (V) (min) | 2.7 |
---|---|
VIN (V) (max) | 13.2 |
# Channels | 1 |
Circuit Breaker/ Current Limit | Current Limit |
Circuit Breaker/Current Limit Threshold (mV) | 50 |
Fault Condition Control | Latched Off |
Positive/Negative Rail | Positive |
Features | DualSpeed/BiLevel Current Limit |
Package/Pins | SOIC (N)/8 |
BudgetaryPrice (See Notes) | 3.22 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
3V to 12V, Current-Limiting, H | Analog Devices |
Hot-Swap Controller, -40 To 85Deg C Rohs Compliant: Yes |Maxim Integrated/analog Devices MAX4271ESA+T | Newark Electronics |
Hot Swap Controller 1-CH 13.2V 8-Pin SOIC N T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a MAX4271ESA+T ?
Additional datasheets, footprints and schematics for MAX4271ESA+T are listed on our Part Details page. You can also find images and similar parts to MAX4271ESA+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4271ESA+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4271ESA+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4271ESA+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4271ESA+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4271ESA+T have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Avnet Asia have stock available or on a lead time for MAX4271ESA+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4271ESA+T often in real-time on the comparison pages.
What if I can't find stock of MAX4271ESA+T ?
You can fill out our help required form which you can use to request a quote for MAX4271ESA+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.