Status: | Active |
---|---|
Series: | MAX4204 |
RoHS: | Unknown |
2.2mA Supply Current |
High Speed 780MHz -3dB Bandwidth (MAX4201/MAX4202) 280MHz 0.1dB Gain Flatness (MAX4201/MAX4202) 4200V/µs Slew Rate |
780MHz -3dB Bandwidth (MAX4201/MAX4202) |
280MHz 0.1dB Gain Flatness (MAX4201/MAX4202) |
4200V/µs Slew Rate |
Low 2.1nV/√Hz Voltage-Noise Density |
Low 0.8pA/√Hz Current-Noise Density |
High ±90mA Output Drive (MAX4200/MAX4203) |
Excellent Capacitive-Load-Driving Capability |
Available in Space-Saving SOT23 or µMAX® Packages |
# Amplifiers | 2 |
---|---|
BW (MHz) (@ -3dB) | 720 |
Slew Rate (V/µs) | 4200 |
Single Supply | No |
BW (MHz) (0.1dB min) | 230 |
ICC (mA) (per Amp.) | 2.2 |
IOUT (mA) (min) | 52 |
Diff. Phase/ Gain (deg/%) | 0.15/1.3 |
AV (V/V) | 1 |
Package/Pins | SOIC (N)/8UMAX/8 |
Oper. Temp. (°C) | -40 to +85 |
BudgetaryPrice (See Notes) | 2.33 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2Amplifiers |
---|---|
Gain Bandwidth | 720MHz |
Slew Rate | 4200V/µs |
Supply Voltage Range | ± 4V to ± 5.5V |
Amplifier Case Style | NSOIC |
No. of Pins | 8Pins |
Output Current | 52mA |
Amplifier Output | Open Loop |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Ultra-High-Speed, Low-Noise, L | Analog Devices |
Video Buffer Amp, 720Mhz, Nsoic-8 | Newark Electronics |
VIDEO BUFFER AMP, 720MHZ, NSOIC-8 | element14 |
2xOpen-Loop Buff 720MHz -40/+85°C SO8 | Schukat Electronic |
Where can I find additional details, specifications and documents for a MAX4204ESA+ ?
Additional datasheets, footprints and schematics for MAX4204ESA+ are listed on our Part Details page. You can also find images and similar parts to MAX4204ESA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4204ESA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4204ESA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4204ESA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4204ESA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4204ESA+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Schukat Electronic have stock available or on a lead time for MAX4204ESA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4204ESA+ often in real-time on the comparison pages.
What if I can't find stock of MAX4204ESA+ ?
You can fill out our help required form which you can use to request a quote for MAX4204ESA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.