MAX4200EUK+T Part Information

Details for MAX4200EUK+T by Maxim Integrated

Semiconductors - ICs > Amplifiers & Comparators > Buffer Amplifiers

Part Specifications

No. of Amplifiers 1Amplifiers
Gain Bandwidth 660MHz
Slew Rate 4200V/µs
Supply Voltage Range ± 4V to ± 5.5V
Amplifier Case Style SOT-23
No. of Pins 5Pins
Output Current 90mA
Amplifier Output Open Loop
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
RoHS Phthalates Compliant To Be Advised
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)
RoHS Compliant

Alternative Part Descriptions

  • VIDEO BUFFER AMP, 660MHZ, SOT-23-5; No. of Amplifiers:1Amplifiers; Gain Bandwidth:660MHz; Slew Rate:4200V/µs; Supply Voltage Range:± 4V to ± 5.5V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Output Current:90mA; Product Range:- RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAX4200EUK+T?

Additional datasheets, footprints and schematics for MAX4200EUK+T are listed in our Part Details tab. You can also find the MAX4200EUK+T image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAX4200EUK+T in the Pricing & Inventory tab next to part details. You can view MAX4200EUK+T price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MAX4200EUK+T fall under?

The MAX4200EUK+T is listed under Semiconductors - ICs > Amplifiers & Comparators > Buffer Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to MAX4200EUK+T when available in the Buffer Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4200EUK+T you can contact the distributor directly for product support, shipping queries etc.

Is the MAX4200EUK+T RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for MAX4200EUK+T have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for MAX4200EUK+T.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAX4200EUK+T often in real-time on the comparison pages.

What if I can't find stock of MAX4200EUK+T?

You can fill out our help required form which you can use to request a quote for MAX4200EUK+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for MAX4200EUK+T

Loading...
Loading Results for MAX4200EUK+T
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us