Status: | Active |
---|---|
Series: | MAX4199 |
RoHS: | Unknown |
Low 0.01% Gain Error |
High Common-Mode Rejection: 110dB (MAX4199) |
10µV Input Offset Voltage (MAX4199) |
30µV Input Offset Voltage (MAX4198) |
+2.7V to +7.5V Single-Supply Operation |
42µA Supply Current |
175kHz (MAX4198) and 45kHz (MAX4199) -3dB Bandwidth |
6.5µA Shutdown Current |
Rail-to-Rail Outputs Drive 5kΩ Loads |
Input Voltage Range Extends 100mV Beyond-the-Rails (MAX4198) |
Available in Space-Saving 8-Pin µMAX Package |
Architecture | Differential Amp. |
---|---|
# Amplifiers | 1 |
VCMVR (to Neg. Rail) | Yes |
Rail to Rail | Output Only |
AV (V/V) | 10 |
ICC per Amp. (mA) (typ) | 0.042 |
VOS (µV) (max) | 500 |
CMRR @DC (dB) (typ) | 90 |
PSRR @DC (dB) (typ) | 120 |
Unity Gain BW (MHz) (typ) | 0.045 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | SOIC (N)/8UMAX/8 |
BudgetaryPrice (See Notes) | 2 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1Amplifiers |
---|---|
Input Offset Voltage | 10µV |
Gain dB Max | - |
Bandwidth | 45kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Amplifier Case Style | NSOIC |
No. of Pins | 8Pins |
Supply Voltage Range | ± 1.35V to ± 3.75V 2.7V to 7.5V |
Slew Rate | 0.1V/µs |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Diff Amp, 45Khz, 0.1V/Us, Nsoic-8 | Newark Electronics |
DIFF AMP, 45KHZ, 0.1V/US, NSOIC-8 | element14 |
Where can I find additional details, specifications and documents for a MAX4199ESA+ ?
Additional datasheets, footprints and schematics for MAX4199ESA+ are listed on our Part Details page. You can also find images and similar parts to MAX4199ESA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4199ESA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4199ESA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4199ESA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4199ESA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4199ESA+ have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX4199ESA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4199ESA+ often in real-time on the comparison pages.
What if I can't find stock of MAX4199ESA+ ?
You can fill out our help required form which you can use to request a quote for MAX4199ESA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.