Status: | Active |
---|---|
Series: | MAX41460EVKIT |
RoHS: | Unknown |
Evaluates the MAX4146x Family of Sub-1GHz ISM Transmitters |
Single Input Voltage Supply from 1.8V to 3.6V |
Direct Interface with a MAX32630FTHR ARM Microcontroller (MCU) Board |
Available Pmod Hardware Interface |
Windows 7/10-compatible Software |
On-Board SPI Interface Control for the MAX41460 and optional I2C Control for the MAX41461–MAX41464 |
GUI Controls for MAX32630FTHR Board PMIC Operation from 1.8V to 3.3V |
Proven 2-Layer PCB Design |
Fully Assembled and Tested |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | RF / IF |
---|---|
Silicon Manufacturer | Maxim Integrated Products |
Silicon Core Number | MAX41460 |
Application Sub Type | ISM Band Transmitter |
Kit Contents | Evaluation Kit MAX41460 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Sub-GHz ISM ASK/FSK Transmitte | Analog Devices |
Evaluation Kit, Ism Band Transmitter | Newark Electronics |
EVALUATION KIT, ISM BAND TRANSMITTER | element14 |
Where can I find additional details, specifications and documents for a MAX41460EVKIT# ?
Additional datasheets, footprints and schematics for MAX41460EVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX41460EVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX41460EVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX41460EVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX41460EVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX41460EVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX41460EVKIT# have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX41460EVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX41460EVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX41460EVKIT# ?
You can fill out our help required form which you can use to request a quote for MAX41460EVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.