Status: | Active |
---|---|
Series: | MAX4080 |
RoHS: | Unknown |
Ideal for High-Voltage Current Monitoring Applications Wide 4.5V to 76V Input Common-Mode Range Independent Operating Supply Voltage |
Wide 4.5V to 76V Input Common-Mode Range |
Independent Operating Supply Voltage |
High Accuracy and Low Quiescent Current Support Precision Application Requirements ±0.1% Full-Scale Accuracy Low 100µV Input Offset Voltage Three Gain Versions Available 5V/V (MAX4080F/MAX4081F) 20V/V (MAX4080T/MAX4081T) 60V/V (MAX4080S/MAX4081S) 75µA Supply Current (MAX4080) |
±0.1% Full-Scale Accuracy |
Low 100µV Input Offset Voltage |
Three Gain Versions Available 5V/V (MAX4080F/MAX4081F) 20V/V (MAX4080T/MAX4081T) 60V/V (MAX4080S/MAX4081S) |
5V/V (MAX4080F/MAX4081F) |
20V/V (MAX4080T/MAX4081T) |
60V/V (MAX4080S/MAX4081S) |
75µA Supply Current (MAX4080) |
Flexible Current Sensing Supports Monitoring of Charge and Discharge of Batteries Bidirectional (MAX4081) or Unidirectional(MAX4080) ISENSE Reference Input for Bidirectional OUT (MAX4081) |
Bidirectional (MAX4081) or Unidirectional(MAX4080) ISENSE |
Reference Input for Bidirectional OUT (MAX4081) |
Minimizes Required Board Space 8-Pin µMAX Package |
8-Pin µMAX Package |
VSENSE_FS (mV) (recomm.) | 1002501000 |
---|---|
VOS @25°C (µV) (max) | 600 |
Output Format | Voltage |
CMVR (V) (min) | 4.5 |
CMVR (V) (max) | 76 |
VCC (V) (min) | 4.5 |
VCC (V) (max) | 76 |
ICC (µA) (typ) | 75 |
Bi-Dir. Curr. Sense | No |
Gain | 20 V/V5 V/V60 V/V |
Gain Accuracy @25°C (%) (max) | 0.6 |
Oper. Temp. (°C) | -40 to +125 |
Package/Pins | SOIC (N)/8UMAX/8 |
BudgetaryPrice (See Notes) | 1.34 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Input Bias Current | 5µA |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Bandwidth | 250kHz |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 76V |
Input Offset Voltage | 100µV |
CMRR | 124dB |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Range | -40°C to +125°C |
Supply Current | 75µA |
76V, High-Side, Current-Sense | Analog Devices |
Currentsense Amp, 250Khz, -40To125Deg C | Newark Electronics |
IC, CURRENT SENSE AMP, 250KHZ, SOIC-8 | element14 |
Where can I find additional details, specifications and documents for a MAX4080FASA+ ?
Additional datasheets, footprints and schematics for MAX4080FASA+ are listed on our Part Details page. You can also find images and similar parts to MAX4080FASA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4080FASA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4080FASA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4080FASA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4080FASA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4080FASA+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for MAX4080FASA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4080FASA+ often in real-time on the comparison pages.
What if I can't find stock of MAX4080FASA+ ?
You can fill out our help required form which you can use to request a quote for MAX4080FASA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.