Status: | Active |
---|---|
Series: | MAX4080EVKIT |
RoHS: | Unknown |
Real-Time Current Monitoring |
Wide 4.5V to 76V Input Common-Mode Range Independent of Operating Supply Voltage |
Bidirectional or Unidirectional ISENSE |
±0.1% Full-Scale Accuracy |
8-Pin µMAX Package |
Fully Assembled and Tested |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX4080 |
Kit Application Type | Amplifier |
Application Sub Type | Current Sense Amplifier |
Kit Contents | Eval Board MAX4080 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Eval Board, Current Sense Amplifier | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX4080EVKIT+ ?
Additional datasheets, footprints and schematics for MAX4080EVKIT+ are listed on our Part Details page. You can also find images and similar parts to MAX4080EVKIT+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4080EVKIT+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4080EVKIT+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4080EVKIT+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4080EVKIT+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4080EVKIT+ have stock available?
Authorised distributors including Newark Electronics and element14 have stock available or on a lead time for MAX4080EVKIT+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4080EVKIT+ often in real-time on the comparison pages.
What if I can't find stock of MAX4080EVKIT+ ?
You can fill out our help required form which you can use to request a quote for MAX4080EVKIT+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.