MAX40661EVKIT# by Analog Devices

Evaluation Kit for the MAX40661

Status: Active
Series: MAX40661EVKIT
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The MAX40661 evaluation kit (EV kit) is a fully assembled electrical demonstration kit that provides a proven design to evaluate the MAX40661 transimpedance amplifiers. Note that the MAX40661 EV kit provides an electrical interface to the IC that is similar, but not the same as a photodiode. The MAX40661 EV kit PCB comes with a MAX40661ATB/VY+ installed.

Where to Buy

Prices starting from US$129.00

Distributor Stock
Logo for Farnell
Farnell
from US$131.53
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$129.00
1
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$139.33
-
Buy Now
Logo for element14
element14
from US$137.64
-
Buy Now

Features

Easy Electrical Evaluation of the MAX40661
EV Kit Designed for 50Ω Interfaces
-40°C to +125°C Temperature Range
Tested 10-TDFN-EP MAX40661ATB/VY+ Device
Accommodates Easy-to-Use Components
Proven PCB Layout
Fully Assembled and Tested


MAX40661EVKIT# Signal Conditioning Development Kits by Analog Devices

EVAL KIT, TRANSIMPEDANCE AMPLIFIER

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Silicon Manufacturer Maxim Integrated Products
Silicon Core Number MAX40661ATB/VY+
Kit Application Type Amplifier
Application Sub Type Transimpedance Amplifier
RoHS Compliant Yes

Alternative Descriptions

Eval Kit, Transimpedance Amplifier | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAX40661EVKIT# ?

Additional datasheets, footprints and schematics for MAX40661EVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX40661EVKIT# on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAX40661EVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX40661EVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAX40661EVKIT# you can contact the distributor directly for product support, shipping queries etc.

Is the MAX40661EVKIT# RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAX40661EVKIT# have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX40661EVKIT# .

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAX40661EVKIT# often in real-time on the comparison pages.

What if I can't find stock of MAX40661EVKIT# ?

You can fill out our help required form which you can use to request a quote for MAX40661EVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay