Status: | Active |
---|---|
Series: | MAX40658 |
RoHS: | Unknown |
45nARMS Noise |
Two Transimpedance Values Available 18kΩ (MAX40658) 36kΩ (MAX40659) |
18kΩ (MAX40658) |
36kΩ (MAX40659) |
360MHz Minimum Bandwidth |
Internal Clamp For Input Current Up To 100mA |
Offset Adjust Input |
70mW Power Dissipation |
3.3V Operation |
Target Oper. Range (Gbps) | 100 to 520 |
---|---|
Data Rate (Mbps) (min) | 360 |
VSUPPLY (V) | 3.3 |
ICC (mA) (typ) | 21 |
Input Noise (nA) (max) | 45 |
Bandwidth (MHz) (min) | 360 |
IIN (µA) (max) | 100 |
ZT (kΩ) | 18 |
Package/Pins | TDFN/8 |
BudgetaryPrice (See Notes) | 2.95 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX40658 |
Kit Application Type | Amplifier |
Application Sub Type | Transimpedance Amplifier |
Kit Contents | Eval Board MAX40658 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Eval Board, Transimpedance Amplifier | Newark Electronics |
EVAL BOARD, TRANSIMPEDANCE AMPLIFIER | element14 |
Where can I find additional details, specifications and documents for a MAX40658EVKIT# ?
Additional datasheets, footprints and schematics for MAX40658EVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX40658EVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX40658EVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX40658EVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX40658EVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX40658EVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX40658EVKIT# have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX40658EVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX40658EVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX40658EVKIT# ?
You can fill out our help required form which you can use to request a quote for MAX40658EVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.