Status: | Active |
---|---|
Series: | MAX40089EVKIT |
RoHS: | Unknown |
+2.7V to +5.5V Supply Voltage Range Across VDD and VSS |
42MHz Gain Bandwidth Product (MAX40089) |
10MHz Gain Bandwidth Product (MAX40077) |
Ultra-Low Distortion (0.0002% with 1kΩ load) |
Proven PCB Layout |
Fully Assembled and Tested |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX40089 |
Kit Application Type | Amplifier |
Application Sub Type | Low Noise Amplifier |
Kit Contents | Evaluation Kit MAX40089 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Dual Low-noise, low bias curre | Analog Devices |
Eval Kit, Low Noise Amplifier | Newark Electronics |
EVAL KIT, LOW NOISE AMPLIFIER | element14 |
Where can I find additional details, specifications and documents for a MAX40089EVKIT# ?
Additional datasheets, footprints and schematics for MAX40089EVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX40089EVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX40089EVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX40089EVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX40089EVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX40089EVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX40089EVKIT# have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX40089EVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX40089EVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX40089EVKIT# ?
You can fill out our help required form which you can use to request a quote for MAX40089EVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.