Status: | Active |
---|---|
Series: | MAX40026EVKIT |
RoHS: | Unknown |
Fast Propagation Delay: 280ps typ |
Low Overdrive Dispersion: 25ps (VOV = 10mV to 100mV) |
Supply Voltage 2.7V to 3.6V |
39.4mW at 2.7V Supply |
Power-Efficient LVDS Outputs |
-40°C to +125°C Temperature Range |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX40026 |
Kit Application Type | Amplifier |
Application Sub Type | Comparator |
Kit Contents | Evaluation Kit MAX40026 |
RoHS Compliant | Yes |
Eval Kit, 280Ps High-Speed Comparator | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX40026EVKIT# ?
Additional datasheets, footprints and schematics for MAX40026EVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX40026EVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX40026EVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX40026EVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX40026EVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX40026EVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX40026EVKIT# have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX40026EVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX40026EVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX40026EVKIT# ?
You can fill out our help required form which you can use to request a quote for MAX40026EVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.