Status: | Active |
---|---|
Series: | MAX3969 |
RoHS: | Unknown |
1mVP-P Input Sensitivity |
Loss-of-Signal Detector with Programmable Threshold |
TTL LOS and PECL Signal Detect |
Analog Received-Signal-Strength Indicator |
Output Squelch Function |
Compatible with 4B/5B Data Coding |
Target Oper. Range (Gbps) | <1 |
---|---|
Data Rate (Mbps) (max) | 200 |
VSUPPLY (V) | 3.3 |
ICC (mA) (typ) | 22 |
I/O Type | PECL |
Input Sens. (mV) | 1 |
LOS Sens. (mV) (min) | 2.7 |
Edge Speed (ps) (max) | 800 |
Package/Pins | TQFN/20 |
BudgetaryPrice (See Notes) | 2.51 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Sfp Limiting Amp, 200Mbps, -40To85Deg C Rohs Compliant: Yes |Maxim Integrated/analog Devices MAX3969ETP+T | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX3969ETP+T ?
Additional datasheets, footprints and schematics for MAX3969ETP+T are listed on our Part Details page. You can also find images and similar parts to MAX3969ETP+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3969ETP+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3969ETP+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3969ETP+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3969ETP+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX3969ETP+T have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX3969ETP+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3969ETP+T often in real-time on the comparison pages.
What if I can't find stock of MAX3969ETP+T ?
You can fill out our help required form which you can use to request a quote for MAX3969ETP+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.