Status: | Active |
---|---|
Series: | MAX38904DEVK-WLP |
RoHS: | Unknown |
Evaluates the MAX38904D IC in a 5 x 3 bump, 2.2mm x 1.37mm WLP, 0.4mm pitch |
1.7V to 5.5V Input Range |
Factory Preset Output Voltage (Default Output Set to 1.5V) |
Up to 2A Output Current |
Proven 2-Layer 1-oz Copper PCB Layout |
Demonstrates Compact Solution Size |
Fully Assembled and Tested |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Eval Board, Ldo Linear Regulator Rohs Compliant: Yes |Maxim Integrated/analog Devices MAX38904DEVK#WLP | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX38904DEVK#WLP ?
Additional datasheets, footprints and schematics for MAX38904DEVK#WLP are listed on our Part Details page. You can also find images and similar parts to MAX38904DEVK#WLP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX38904DEVK#WLP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX38904DEVK#WLP price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX38904DEVK#WLP you can contact the distributor directly for product support, shipping queries etc.
Is the MAX38904DEVK#WLP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX38904DEVK#WLP have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for MAX38904DEVK#WLP .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX38904DEVK#WLP often in real-time on the comparison pages.
What if I can't find stock of MAX38904DEVK#WLP ?
You can fill out our help required form which you can use to request a quote for MAX38904DEVK#WLP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.