Status: | Active |
---|---|
Series: | MAX38904AEVK |
RoHS: | Unknown |
Evaluates the MAX38904A IC in a 14-pin (3mm x 3mm) TDFN |
1.7V to 5.5V Input Range |
1.2V to 5.0V Jumper Configurable Output Voltage |
Up to 2A Output Current |
Proven 2-Layer 1-oz Copper PCB Layout |
Demonstrates Compact Solution Size |
Fully Assembled and Tested |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX38904A-ATD+ |
Kit Application Type | Power Management |
Application Sub Type | Low Dropout Linear Regulator |
RoHS Compliant | Yes |
2A Low Noise LDO Linear Regula | Analog Devices |
Eval Kit, Low Noise Ldo Linear Regulator | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX38904AEVK#TDFN ?
Additional datasheets, footprints and schematics for MAX38904AEVK#TDFN are listed on our Part Details page. You can also find images and similar parts to MAX38904AEVK#TDFN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX38904AEVK#TDFN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX38904AEVK#TDFN price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX38904AEVK#TDFN you can contact the distributor directly for product support, shipping queries etc.
Is the MAX38904AEVK#TDFN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX38904AEVK#TDFN have stock available?
Authorised distributors including Analog Devices, Newark Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for MAX38904AEVK#TDFN .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX38904AEVK#TDFN often in real-time on the comparison pages.
What if I can't find stock of MAX38904AEVK#TDFN ?
You can fill out our help required form which you can use to request a quote for MAX38904AEVK#TDFN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.