Status: | Active |
---|---|
Series: | MAX38902EVKIT |
RoHS: | Unknown |
Two Independent Circuits on One Board Evaluates the MAX38902A/B IC in an 8-pin (2mm x 2mm) TDFN Evaluates the MAX38902C/D IC in a 6-ball (1.45mm x 0.86mm) WLP |
Evaluates the MAX38902A/B IC in an 8-pin (2mm x 2mm) TDFN |
Evaluates the MAX38902C/D IC in a 6-ball (1.45mm x 0.86mm) WLP |
1.7V to 5.5V Input Range |
1.2V to 5.0V Jumper Configurable Output Voltage (MAX38902A, On Board) |
0.6V to 5.3V Resistor Configurable Output Voltage (MAX38902B, with IC Replacement) |
0.6V to 5.3V Resistor Configurable Output Voltage (MAX38902C, On Board) |
1.2V to 5.0V Factory-Preset Output Voltage (MAX38902D, with IC Replacement) |
Up to 500mA Output Current |
Proven 2-Layer 1-oz Copper PCB Layout |
Demonstrates Compact Solution Size |
Fully Assembled and Tested |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX38902 |
Kit Application Type | Power Management - Voltage Regulator |
Application Sub Type | LDO Voltage Regulators |
Kit Contents | Eval Board MAX17523 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Eval Board, Ldo Voltage Regulator | Newark Electronics |
EVAL BOARD, LDO VOLTAGE REGULATOR | Farnell |
Where can I find additional details, specifications and documents for a MAX38902EVKIT# ?
Additional datasheets, footprints and schematics for MAX38902EVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX38902EVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX38902EVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX38902EVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX38902EVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX38902EVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX38902EVKIT# have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Farnell and element14 have stock available or on a lead time for MAX38902EVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX38902EVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX38902EVKIT# ?
You can fill out our help required form which you can use to request a quote for MAX38902EVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.