Status: | Active |
---|---|
Series: | MAX3747A |
RoHS: | Unknown |
Pin Compatible with Micrel SY88993V |
155Mbps to 3.2Gbps Operation |
> 57dB of Gain |
< 10-12 BER with 2mVP-P Input Amplitude |
18mA Supply Current |
Chatter-Free LOS with Programmable Threshold |
Output DISABLE Function |
PECL-Compatible Inputs |
Target Oper. Range (Gbps) | 1 to 4.5 |
---|---|
Data Rate (Mbps) (min) | 155 |
Data Rate (Mbps) (max) | 3200 |
VSUPPLY (V) | 3.3 |
ICC (mA) (typ) | 30 |
I/O Type | CML |
Input Sens. (mV) | 4 |
LOS Sens. (mV) (min) | 4.1 |
Edge Speed (ps) (max) | 70 |
Package/Pins | UMAX/10 |
BudgetaryPrice (See Notes) | 1.79 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bandwidth | - |
---|---|
Supply Voltage Min | 2.97V |
Supply Voltage Max | 3.63V |
Amplifier Case Style | µMAX |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
MSL | MSL 1 - Unlimited |
155Mbps to 3.2Gbps, Low-Power | Analog Devices |
MAX3747AEUB+,Limiting Amplifiers | RS |
Limiting Amp, 2.97-3.63V, Umax-10 | Newark Electronics |
LIMTING AMP, 155M~3.2GBPS, 10UMAX | element14 |
SP Amp Limiting Amp Single 10-Pin uMAX | Avnet Asia |
Where can I find additional details, specifications and documents for a MAX3747AEUB+ ?
Additional datasheets, footprints and schematics for MAX3747AEUB+ are listed on our Part Details page. You can also find images and similar parts to MAX3747AEUB+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3747AEUB+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3747AEUB+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3747AEUB+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3747AEUB+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX3747AEUB+ have stock available?
Authorised distributors including Analog Devices, RS, Newark Electronics, element14 and Avnet Asia have stock available or on a lead time for MAX3747AEUB+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3747AEUB+ often in real-time on the comparison pages.
What if I can't find stock of MAX3747AEUB+ ?
You can fill out our help required form which you can use to request a quote for MAX3747AEUB+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.