Status: | Active |
---|---|
Series: | MAX367 |
RoHS: | Unknown |
±40V Overvoltage Protection |
Open Signal Paths with Power Off |
100Ω Signal Paths with Power On |
1nA Max Path Leakage at +25°C |
44V Maximum Supply Voltage Rating |
Automatic Protection; No Programming or Controls |
Functions | 8-Line |
---|---|
Signal Path Leakage (±nA) (max) | 1 |
ΔRON | 7 |
Analog Signal Range (V) | -12.5 to +13.5 |
VSUPPLY (V) | 4.5 to 36.0 |
VSUPPLY (Dual) (±V) (Dual) | 2.25 to 18.0 |
RON (Ω) (max) | 100 |
Fault Protect. (±V) | 40 |
Package/Pins | SOIC (W)/18 |
BudgetaryPrice (See Notes) | 3.42 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Integrated Circuit Protector |
---|---|
Supply Voltage Min | 4.5V |
Supply Voltage Max | 36V |
IC Package Type | WSOIC |
No. of Pins | 18Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Signal Line Circuit Protector | Analog Devices |
SIGNAL LINE CIRCUIT PROTECTOR, WSOIC-18 | element14 |
Signal Line Circuit Protector, Wsoic-18 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX367CWN+ ?
Additional datasheets, footprints and schematics for MAX367CWN+ are listed on our Part Details page. You can also find images and similar parts to MAX367CWN+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX367CWN+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX367CWN+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX367CWN+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX367CWN+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX367CWN+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX367CWN+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX367CWN+ often in real-time on the comparison pages.
What if I can't find stock of MAX367CWN+ ?
You can fill out our help required form which you can use to request a quote for MAX367CWN+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.