Status: | Active |
---|---|
Series: | MAX3523EVKIT |
RoHS: | Unknown |
Prices starting from US$112.48
Easy Evaluation of the MAX3523 |
USB-3-Wire Serial Programmable Interface (SPI) |
PC, Laptop, or Tablet with Windows® 7 and 10 Compatible Software |
Proven PCB Layout |
Fully Assembled and Tested |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX3523 |
Kit Application Type | Amplifier |
Application Sub Type | Programmable Gain Amplifier |
Kit Contents | Evaluation Kit MAX3523 Micro-USB Cable |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
DOCSIS 3.1 Upstream Amplifier | Analog Devices |
Eval Kit, Programmable Gain Amplifier | Newark Electronics |
EVAL KIT, PROGRAMMABLE GAIN AMPLIFIER | element14 |
BROADBAND/CATV (75 OHM) REVERSE AMPLIFIER | Richardson RFPD |
Where can I find additional details, specifications and documents for a MAX3523EVKIT# ?
Additional datasheets, footprints and schematics for MAX3523EVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX3523EVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3523EVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3523EVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3523EVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3523EVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX3523EVKIT# have stock available?
Authorised distributors including Analog Devices, Newark Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for MAX3523EVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3523EVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX3523EVKIT# ?
You can fill out our help required form which you can use to request a quote for MAX3523EVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.