Status: | Active |
---|---|
Series: | MAX3522BEVKIT |
RoHS: | Unknown |
Easy Evaluation of the MAX3522B |
50Ω SMA Connectors |
All Critical Peripheral Components Included |
Reference Design Ready Layout |
Fully Assembled and Tested |
PC Control Software |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX3522B |
Kit Application Type | Amplifier |
Application Sub Type | Programmable Gain Amplifier |
Kit Contents | Eval Kit MAX3522B |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Eval Kit, Programmable Gain Amplifier | Newark Electronics |
EVAL KIT, PROGRAMMABLE GAIN AMPLIFIER | element14 |
BROADBAND/CATV (75 OHM) REVERSE AMPLIFIER | Richardson RFPD |
Where can I find additional details, specifications and documents for a MAX3522BEVKIT# ?
Additional datasheets, footprints and schematics for MAX3522BEVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX3522BEVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3522BEVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3522BEVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3522BEVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3522BEVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX3522BEVKIT# have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Richardson RFPD have stock available or on a lead time for MAX3522BEVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3522BEVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX3522BEVKIT# ?
You can fill out our help required form which you can use to request a quote for MAX3522BEVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.