Status: | Active |
---|---|
Series: | MAX3371 |
RoHS: | Unknown |
Allow Bidirectional Level Translation |
Miniature µDFN (1mm x 1.5mm) and SC70 Packages |
Operational Down to 1.6V |
Low Quiescent Current (< 100µA) |
Ultra-Low (< 1µA) Shutdown Supply Current (MAX3371) |
Three-State Outputs in Shutdown (MAX3371) |
2Mbps (10pF Load) Push-Pull Driving |
1Mbps (50pF Load) Push-Pull Driving |
500kbps (30pF Load) Open-Drain Driving |
Data Rate (Mbps) (max) | 2 |
---|---|
VL (V) | 1.6 to 5.5 |
VCC (V) | 2.5 to 5.5 |
I/O VCC State (Shutdn.) | High Impedance |
I/O VL State (Shutdn.) | High Impedance |
ICC (µA) (max) | 100 |
IL (µA) (max) | 100 |
Package/Pins | SC70/6 |
BudgetaryPrice (See Notes) | 1.38 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Inputs | 1 |
---|---|
Output Current | - |
Propagation Delay | - |
No. of Pins | 6Pins |
Logic Case Style | SC-70 |
Supply Voltage Min | 2.5V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Logic Type | Level Translator |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
LEVEL TRANSLATOR, 1-CH, SC-70-6 | element14 |
1µA 2Mbps Low-Voltage Level Translator | RS |
1µA, 2Mbps, Low-Voltage Level | Analog Devices |
Level Translator, 1-Ch, Sc-70-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX3371EXT+T ?
Additional datasheets, footprints and schematics for MAX3371EXT+T are listed on our Part Details page. You can also find images and similar parts to MAX3371EXT+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3371EXT+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3371EXT+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3371EXT+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3371EXT+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX3371EXT+T have stock available?
Authorised distributors including element14, Farnell, RS, Analog Devices and Newark Electronics have stock available or on a lead time for MAX3371EXT+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3371EXT+T often in real-time on the comparison pages.
What if I can't find stock of MAX3371EXT+T ?
You can fill out our help required form which you can use to request a quote for MAX3371EXT+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.