Status: | Active |
---|---|
Series: | MAX3370 |
RoHS: | Unknown |
Allow Bidirectional Level Translation |
Miniature µDFN (1mm x 1.5mm) and SC70 Packages |
Operational Down to 1.6V |
Low Quiescent Current (< 100µA) |
Ultra-Low (< 1µA) Shutdown Supply Current (MAX3371) |
Three-State Outputs in Shutdown (MAX3371) |
2Mbps (10pF Load) Push-Pull Driving |
1Mbps (50pF Load) Push-Pull Driving |
500kbps (30pF Load) Open-Drain Driving |
# Level Transl. | 1 |
---|---|
Data Rate (Mbps) (max) | 2 |
VL (V) | 1.6 to 5.5 |
VCC (V) | 2.5 to 5.5 |
ICC (µA) (max) | 100 |
IL (µA) (max) | 100 |
Package/Pins | SC70/5 |
BudgetaryPrice (See Notes) | 1.47 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Inputs | 1 |
---|---|
Output Current | 1mA |
Propagation Delay | 400ns |
No. of Pins | 5Pins |
Logic Case Style | SC-70 |
Supply Voltage Min | 2.5V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Logic Type | Level Translator |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Logic Function Number | 3370 |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2.5V to 5.5V |
Level Translator, -40 To 85Deg C | Newark Electronics |
TRANSLATOR, 3MBPS, LOGIC, 5SC70 | element14 |
1µA, 2Mbps, Low-Voltage Level | Analog Devices |
VOLTAGE LEVEL TRANSLATOR 2MBPS 1UA SC70 | RS |
Where can I find additional details, specifications and documents for a MAX3370EXK+T ?
Additional datasheets, footprints and schematics for MAX3370EXK+T are listed on our Part Details page. You can also find images and similar parts to MAX3370EXK+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3370EXK+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3370EXK+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3370EXK+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3370EXK+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX3370EXK+T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and RS have stock available or on a lead time for MAX3370EXK+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3370EXK+T often in real-time on the comparison pages.
What if I can't find stock of MAX3370EXK+T ?
You can fill out our help required form which you can use to request a quote for MAX3370EXK+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.