Status: | Active |
---|---|
Series: | MAX33012E |
RoHS: | Unknown |
Integrated Protection Increases Robustness ±65V Fault-Tolerant CANH and CANL ±45kV ESD HBM (Human Body Model) ±30kV IEC Air-Gap and ±12kV IEC Contact ±25V Extended Common-Mode Input Range (CMR) Transmitter Dominant Timeout Prevents Lockup Short-Circuit Protection Limits Driver Current Thermal Shutdown |
±65V Fault-Tolerant CANH and CANL |
±45kV ESD HBM (Human Body Model) |
±30kV IEC Air-Gap and ±12kV IEC Contact |
±25V Extended Common-Mode Input Range (CMR) |
Transmitter Dominant Timeout Prevents Lockup |
Short-Circuit Protection Limits Driver Current |
Thermal Shutdown |
Family Provides Flexible Design Options 1.62V to 5.5V Logic-Supply (VL) Range (MAX33014E and MAX33015E) Silent Mode S Disables Transmitter (MAX33011E and MAX33015E) STBY Input for Low-Current, Slow Slew Rate, and Normal Mode (MAX33012E and MAX33014E) LPBK Enables Remote Diagnostics (MAX33014E and MAX33015E) |
1.62V to 5.5V Logic-Supply (VL) Range (MAX33014E and MAX33015E) |
Silent Mode S Disables Transmitter (MAX33011E and MAX33015E) |
STBY Input for Low-Current, Slow Slew Rate, and Normal Mode (MAX33012E and MAX33014E) |
LPBK Enables Remote Diagnostics (MAX33014E and MAX33015E) |
Fault Detection and Reporting Detects Overcurrent, Overvoltage, and Transmission Failure Error Code Reporting Through RXD |
Detects Overcurrent, Overvoltage, and Transmission Failure |
Error Code Reporting Through RXD |
Operating Temperature Range of -40°C to +125°C |
VSUPPLY (V) | 5 |
---|---|
Fault Protect. (±V) | 65 |
ICC (Dominant Mode) (mA) (max) | 70 |
ICC (Recessive Mode) (mA) (typ) | 4 |
ICC (Shutdn.) (µA) (typ) | (60 Standby Mode) |
ESD Protect. (±kV) | 40 |
Common Mode Range (V) | -25 to +25 |
Package/Pins | SOIC (N)/8 |
BudgetaryPrice (See Notes) | 2.67 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
+5V CAN Transceiver with +/-65 | Analog Devices |
Can Tx Rx, 5Mbps, -40 To 125Deg C, Soic8 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX33012EASA+ ?
Additional datasheets, footprints and schematics for MAX33012EASA+ are listed on our Part Details page. You can also find images and similar parts to MAX33012EASA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX33012EASA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX33012EASA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX33012EASA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX33012EASA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX33012EASA+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX33012EASA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX33012EASA+ often in real-time on the comparison pages.
What if I can't find stock of MAX33012EASA+ ?
You can fill out our help required form which you can use to request a quote for MAX33012EASA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.