Status: | Active |
---|---|
Series: | MAX3250 |
RoHS: | Unknown |
Prices starting from US$7.42
Isolation Breaks Ground Loops Due to High Common-Mode Voltages While Maintaining Data Rate ±50V Isolation 250kbps Guaranteed Data Rate Active-Low FAULT Output Signals Excessive Isolated-Side Voltage |
±50V Isolation |
250kbps Guaranteed Data Rate |
Active-Low FAULT Output Signals Excessive Isolated-Side Voltage |
Integration of Isolation and RS-232 Saves Space SSOP Package |
SSOP Package |
Shutdown Allows Multiple Interfaces (IrDA, RS-232, RS-485) to be Connected to the Same UART High-Impedance Transmitter and Receiver Outputs in Shutdown 20µA Supply Current in Shutdown |
High-Impedance Transmitter and Receiver Outputs in Shutdown |
20µA Supply Current in Shutdown |
Inductorless/Transformerless Design Simplifies EMI Compliance |
Low-Cost Replacement for Opto-Isolated Transceivers |
Meets EIA/TIA-232 Specifications Down to 3.0V |
# Rx | 2 |
---|---|
# Tx | 2 |
VSUPPLY (V) | 35 |
Data Rate (kbps) (min) | 250 |
ICC (mA) (typ) | 15 |
Internal Charge Pump | Yes |
External Caps | 9 |
Cap. Value (µF) (nom) | 0.47 |
Isolation (±kV) | 50 |
Package/Pins | SSOP HYBRID/28 |
BudgetaryPrice (See Notes) | 4.25 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
±50V Isolated, 3.0V to 5.5V, 2 | Analog Devices |
Rs232 Transceiver, -40 To 85Deg C | Newark Electronics |
IC INTFC RS232 MAX3250 SSOP-28 | Kruse |
Where can I find additional details, specifications and documents for a MAX3250EAI+T ?
Additional datasheets, footprints and schematics for MAX3250EAI+T are listed on our Part Details page. You can also find images and similar parts to MAX3250EAI+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3250EAI+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3250EAI+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3250EAI+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3250EAI+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX3250EAI+T have stock available?
Authorised distributors including Chip One Stop, Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX3250EAI+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3250EAI+T often in real-time on the comparison pages.
What if I can't find stock of MAX3250EAI+T ?
You can fill out our help required form which you can use to request a quote for MAX3250EAI+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.