Device Type | RS232 Transceiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 3Drivers |
No. of Receivers | 5Receivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Driver Case Style | TSSOP |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | MAX3243 |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Data Rate | 250Kbps |
Line Bus Drive Receive Transceiver Type | RS-232 |
Logic Case Style | TSSOP |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 0.3mA |
Supply Voltage Range | 3V to 3.6V 4.5V to 5.5V |
Termination Type | Surface Mount Device |
SMT TAPE | Component Electronics |
IC RS-232 LINE DRIVR/REC TSSOP-28 SMD | Dan-Mar Components |
RS232 | Mouser Electronics |
3- to 5.5-V multichannel 250kbps RS-232 line driver/receiver with +/-15-kV ESD protection | Texas Instruments |
Ic, Transceiver, 5V, Smd | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX3243IPWR .?
Additional datasheets, footprints and schematics for MAX3243IPWR . are listed on our Part Details page. You can also find images and similar parts to MAX3243IPWR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3243IPWR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3243IPWR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX3243IPWR . fall under?
The MAX3243IPWR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to MAX3243IPWR . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3243IPWR . you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3243IPWR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX3243IPWR . have stock available?
Authorised distributors including Mouser Electronics, Texas Instruments and Arrow Electronics have stock available or on a lead time for MAX3243IPWR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3243IPWR . often in real-time on the comparison pages.
What if I can't find stock of MAX3243IPWR .?
You can fill out our help required form which you can use to request a quote for MAX3243IPWR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.