Device Type | RS232 Transceiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 3Drivers |
No. of Receivers | 5Receivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Driver Case Style | SSOP |
Product Range | - |
3- to 5.5-V multichannel 250kbps RS-232 line driver/receiver with +/-15-kV ESD protection | Texas Instruments |
SMT TAPE | Component Electronics |
Rs-232 Transceiver, 5.5V, Ssop-28 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX3243IDBR?
Additional datasheets, footprints and schematics for MAX3243IDBR are listed on our Part Details page. You can also find images and similar parts to MAX3243IDBR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3243IDBR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3243IDBR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX3243IDBR fall under?
The MAX3243IDBR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to MAX3243IDBR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3243IDBR you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3243IDBR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX3243IDBR have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for MAX3243IDBR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3243IDBR often in real-time on the comparison pages.
What if I can't find stock of MAX3243IDBR?
You can fill out our help required form which you can use to request a quote for MAX3243IDBR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.