Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Interface Type | RS232 |
---|---|
No. of Drivers | 3Drivers |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 3243 |
Device Type | Line |
No. of Pins | 28Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 3V |
Termination Type | Surface Mount Device |
RS-232 Trans Receiver, MAX3243EIPW | RS |
IC: interface | Transfer Multisort Elektronik |
Ic, Rs232 3V-5.5V Drvr 28-Tssop | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX3243EIPW.?
Additional datasheets, footprints and schematics for MAX3243EIPW. are listed on our Part Details page. You can also find images and similar parts to MAX3243EIPW. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3243EIPW. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3243EIPW. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX3243EIPW. fall under?
The MAX3243EIPW. is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to MAX3243EIPW. when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3243EIPW. you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3243EIPW. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX3243EIPW. have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX3243EIPW..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3243EIPW. often in real-time on the comparison pages.
What if I can't find stock of MAX3243EIPW.?
You can fill out our help required form which you can use to request a quote for MAX3243EIPW. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.