| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
No distributors results available
| Device Type | RS232 Transceiver |
|---|---|
| IC Interface Type | RS232 |
| No. of Drivers | 3Drivers |
| No. of Receivers | 5Receivers |
| Supply Voltage Min | 3V |
| Supply Voltage Max | 5.5V |
| Driver Case Style | SOIC |
| No. of Pins | 28Pins |
| Operating Temperature Min | -40°C |
| Operating Temperature Max | 85°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| MSL | MSL 1 - Unlimited |
| IC Generic Number | MAX3243 |
| SVHC | No SVHC (27-Jun-2018) |
| RoHS Phthalates Compliant | Yes |
| Base Number | 3243 |
| Data Rate | 250Kbps |
| Logic Function Number | 3243 |
| No. of Channels | 3Channels |
| Operating Temperature Range | -40°C to +85°C |
| Output Voltage Max | 5V |
| Propagation Delay | 150ns |
| Supply Current | 0.3mA |
| Supply Voltage Range | 3V to 5.5V |
| Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a MAX3243EIDW .?
Additional datasheets, footprints and schematics for MAX3243EIDW . are listed on our Part Details page. You can also find images and similar parts to MAX3243EIDW . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3243EIDW . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3243EIDW . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX3243EIDW . fall under?
The MAX3243EIDW . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to MAX3243EIDW . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3243EIDW . you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3243EIDW . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX3243EIDW . have stock available?
There is no stock from authorised distributors for MAX3243EIDW ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3243EIDW . often in real-time on the comparison pages.
What if I can't find stock of MAX3243EIDW .?
You can fill out our help required form which you can use to request a quote for MAX3243EIDW . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.