Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | RS232 Driver / Receiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 5Drivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Driver Case Style | TSSOP |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
IC Generic Number | MAX3237 |
SVHC | No SVHC (27-Jun-2018) |
No. of Receivers | 3Receivers |
3- to 5.5-V multichannel 1Mbps RS-232 line driver/receiver with +/-15-kV IEC-ESD protection | Texas Instruments |
Rs232 Txrx, 1Mbps, 5.5V, Tssop-28 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX3237EIPWR?
Additional datasheets, footprints and schematics for MAX3237EIPWR are listed on our Part Details page. You can also find images and similar parts to MAX3237EIPWR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3237EIPWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3237EIPWR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX3237EIPWR fall under?
The MAX3237EIPWR is listed under Semiconductors - ICs > Drivers & Interfaces > RS232 RS485 RS422 Transceivers.
Can I view similar or alternative parts?
You can view similar parts to MAX3237EIPWR when available in the RS232 RS485 RS422 Transceivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3237EIPWR you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3237EIPWR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX3237EIPWR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX3237EIPWR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3237EIPWR often in real-time on the comparison pages.
What if I can't find stock of MAX3237EIPWR?
You can fill out our help required form which you can use to request a quote for MAX3237EIPWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.