Device Type | RS232 Transceiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 2Drivers |
No. of Receivers | 2Receivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Driver Case Style | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | MAX3232I |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Rs232 Transceiver, 250Kbps, Soic-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX3232IDRG4 .?
Additional datasheets, footprints and schematics for MAX3232IDRG4 . are listed on our Part Details page. You can also find images and similar parts to MAX3232IDRG4 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3232IDRG4 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3232IDRG4 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX3232IDRG4 . fall under?
The MAX3232IDRG4 . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to MAX3232IDRG4 . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3232IDRG4 . you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3232IDRG4 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX3232IDRG4 . have stock available?
Authorised distributors including Newark Electronics and element14 have stock available or on a lead time for MAX3232IDRG4 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3232IDRG4 . often in real-time on the comparison pages.
What if I can't find stock of MAX3232IDRG4 .?
You can fill out our help required form which you can use to request a quote for MAX3232IDRG4 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.