MAX3232ECDG4 Part Information
Details for MAX3232ECDG4 by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Driver & Interface ICs
Part Features
- Accepts 5-V Logic Input With 3.3-V Supply
- ESD Protection for RS-232 Bus Pins u2013 u00b115 kV (HBM) u2013 u00b18 kV (IEC61000-4-2, Contact Discharge) u2013 u00b115 kV (IEC61000-4-2, Air-Gap Discharge)
- External Capacitors: 4 u00d7 0.1 u03bcF
- Low Supply Current: 300 u03bcA (Typical)
- Meets or Exceeds the Requirements of TIA/EIA- 232-F and ITU V.28 Standards
- Operates With 3-V to 5.5-V VCC Supply
- Operates up to 250 kbit/s
- Pin Compatible to Alternative High-Speed Devices
- Two Drivers and Two Receivers
Part Specifications
Device Type | RS232 Transceiver |
IC Interface Type | RS232 |
No. of Drivers | 2Drivers |
No. of Receivers | 2Receivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Driver Case Style | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | MAX3232 |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Base Number | 3232 |
Line Bus Drive Receive Transceiver Type | Two Drivers and Two Receivers |
On Resistance Rds(on) | 300ohm |
Operating Temperature Range | 0°C to +70°C |
Output Voltage Max | 3.5V |
Propagation Delay | 300ns |
Supply Voltage Range | 3V to 5.5V |
Termination Type | Surface Mount Device |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a MAX3232ECDG4?
Additional datasheets, footprints and schematics for MAX3232ECDG4 are listed in our Part Details tab. You can also find the MAX3232ECDG4 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3232ECDG4 in the Pricing & Inventory tab next to part details. You can view MAX3232ECDG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX3232ECDG4 fall under?
The MAX3232ECDG4 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to MAX3232ECDG4 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3232ECDG4 you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3232ECDG4 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for MAX3232ECDG4 have stock available?
There is no stock from authorised distributors for MAX3232ECDG4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3232ECDG4 often in real-time on the comparison pages.
What if I can't find stock of MAX3232ECDG4?
You can fill out our help required form which you can use to request a quote for MAX3232ECDG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.