Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.84
Device Type | RS232 Transceiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 2Drivers |
No. of Receivers | 2Receivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Driver Case Style | TSSOP |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | MAX3223 |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
3- to 5.5-V dual channel 500kbps RS-232 line driver/receiver with +/-15-kV IEC-ESD protection | Texas Instruments |
Line Driv/Rcvr, Rs232, 500Kbps, Tssop-20 | Newark Electronics |
LINE DRIV/RCVR, RS232, 500KBPS, TSSOP-20 | element14 |
Where can I find additional details, specifications and documents for a MAX3223EIPWR?
Additional datasheets, footprints and schematics for MAX3223EIPWR are listed on our Part Details page. You can also find images and similar parts to MAX3223EIPWR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3223EIPWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3223EIPWR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX3223EIPWR fall under?
The MAX3223EIPWR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to MAX3223EIPWR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3223EIPWR you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3223EIPWR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX3223EIPWR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX3223EIPWR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3223EIPWR often in real-time on the comparison pages.
What if I can't find stock of MAX3223EIPWR?
You can fill out our help required form which you can use to request a quote for MAX3223EIPWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.