MAX3223ECDBR Part Information
Details for MAX3223ECDBR by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Driver & Interface ICs
Featured Distributor
Pricing
Break | Price |
---|---|
5 | 2.5040 |
25 | 2.1260 |
Stock Information
Details
Part Specifications
Device Type | RS232 Transceiver |
IC Interface Type | RS232 |
No. of Drivers | 2Drivers |
No. of Receivers | 2Receivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Driver Case Style | SSOP |
No. of Pins | 20Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | MAX3223 |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a MAX3223ECDBR?
Additional datasheets, footprints and schematics for MAX3223ECDBR are listed in our Part Details tab. You can also find the MAX3223ECDBR image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3223ECDBR in the Pricing & Inventory tab next to part details. You can view MAX3223ECDBR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX3223ECDBR fall under?
The MAX3223ECDBR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to MAX3223ECDBR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3223ECDBR you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3223ECDBR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for MAX3223ECDBR have stock available?
There is no stock from authorised distributors for MAX3223ECDBR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3223ECDBR often in real-time on the comparison pages.
What if I can't find stock of MAX3223ECDBR?
You can fill out our help required form which you can use to request a quote for MAX3223ECDBR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.