Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.50
Device Type | RS232 Transceiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 2Drivers |
No. of Receivers | 2Receivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Driver Case Style | TSSOP |
3- to 5.5-V dual channel 250kbps RS-232 line driver/receiver with +/-15-kV ESD protection | Texas Instruments |
Rs-232 Transceiver, 5.5V, Tssop-20 | Newark Electronics |
RS-232 TRANSCEIVER, 5.5V, TSSOP-20 | element14 |
Where can I find additional details, specifications and documents for a MAX3222CPWR?
Additional datasheets, footprints and schematics for MAX3222CPWR are listed on our Part Details page. You can also find images and similar parts to MAX3222CPWR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3222CPWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3222CPWR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX3222CPWR fall under?
The MAX3222CPWR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to MAX3222CPWR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3222CPWR you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3222CPWR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX3222CPWR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX3222CPWR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3222CPWR often in real-time on the comparison pages.
What if I can't find stock of MAX3222CPWR?
You can fill out our help required form which you can use to request a quote for MAX3222CPWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.