MAX3222CPW . Semiconductors - ICs by Texas Instruments

LINE DRIVER 3-5.5V SMD TSSOP20

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$2.49


Distributor Starting From Stock
Logo for element14 element14 US$2.49
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Device Type RS232 Transceiver
IC Interface Type RS232
No. of Drivers 2Drivers
No. of Receivers 2Receivers
Supply Voltage Min 3V
Supply Voltage Max 5.5V
Driver Case Style TSSOP
No. of Pins 20Pins
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
IC Generic Number MAX3222
SVHC No SVHC (27-Jun-2018)
RoHS Phthalates Compliant Yes
Base Number 3222
Line Bus Drive Receive Transceiver Type Dual Driver & Receiver RS-232 Controller
Operating Temperature Range 0°C to +70°C
Output Voltage Max 5.4V
Propagation Delay 300ns
Supply Voltage Range 3V to 5.5V
Termination Type Surface Mount Device

Alternative Descriptions

Line Driver, 3-5.5V, Smd, Tssop20 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAX3222CPW .?

Additional datasheets, footprints and schematics for MAX3222CPW . are listed on our Part Details page. You can also find images and similar parts to MAX3222CPW . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAX3222CPW . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3222CPW . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MAX3222CPW . fall under?

The MAX3222CPW . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to MAX3222CPW . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3222CPW . you can contact the distributor directly for product support, shipping queries etc.

Is the MAX3222CPW . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAX3222CPW . have stock available?

Authorised distributors including Newark Electronics and element14 have stock available or on a lead time for MAX3222CPW ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAX3222CPW . often in real-time on the comparison pages.

What if I can't find stock of MAX3222CPW .?

You can fill out our help required form which you can use to request a quote for MAX3222CPW . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay